EN
  • EN
  • DE

BU2508DF

Part No BU2508DF
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Silicon Diffused Power Transistor / Silicon Epitaxial Digital BJT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer NXP
Win Source Part Number 237846-BU2508DF
Popularity Medium
Supply and Demand Status Limited
Family Name BU2508DF
Introduction Date September 01, 1997
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BU2508DF CAD Model

Description

Product Overview: BU2508DF - NXP Semiconductors

The BU2508DF is a robust silicon Diffused Power Transistor manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-voltage, high-speed switching device is designed to cater to the demanding requirements of horizontal deflection in color TVs and monitors, providing an optimal solution for efficient and reliable performance.

Key Features

  • High Voltage Capability: The BU2508DF is capable of withstanding high voltages, making it suitable for the high demands of television and monitor applications.
  • High Switching Speed: With its high-speed switching capability, this transistor can operate efficiently at high frequencies, which is crucial for color display technologies.
  • Integrated Damper Diode: The inclusion of a built-in damper diode enhances performance by providing damper functions in a horizontal deflection system, improving efficiency and reliability.
  • SOT-199 Package: Encased in a SOT-199 package, the BU2508DF offers a compact form factor that is well-suited for printed circuit board mounting and space-constrained applications.

Applications

The BU2508DF is primarily used in the horizontal deflection stage of color TVs and computer monitors. Its high-voltage and high-speed characteristics also make it suitable for other high-performance switching applications where efficiency and reliability are critical.

Electrical Specifications

Parameter Value
Collector-Emitter Voltage (VCEO) 1500 V
Collector Current (IC) 8 A
Collector Power Dissipation (PC) 45 W
Switching Speed Fast

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BU2508DF is subject to rigorous testing and quality control measures to ensure it meets industry standards for durability and performance.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Intersil
Lowest to $7.1344
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2613 $63.0650
115+ $1.0349 $119.0135
175+ $1.0025 $175.4375
240+ $0.9702 $232.8480
310+ $0.9379 $290.7490
415+ $0.8408 $348.9320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess