The NXP BU1508DX is a cutting-edge high voltage NPN power transistor designed for use in horizontal deflection stages of high-resolution monitors, high-performance televisions, and other demanding applications. This device is specifically engineered to deliver outstanding performance and reliability, making it an ideal choice for manufacturers looking to enhance the quality and durability of their products.
Key Features
- High Voltage Capability: The BU1508DX is capable of withstanding high voltages, which is essential for stable operation in high-resolution display technologies.
- High Switching Speed: This transistor is designed to switch at high speeds, ensuring crisp and clear images without lag or ghosting, which is particularly important for high-definition video content and gaming applications.
- Low Saturation Voltage: It features a low saturation voltage to reduce power dissipation, enhance energy efficiency, and minimize heat generation within the device.
- Integrated Damper Diode: The inclusion of an integrated damper diode provides protection against inductive spikes, contributing to the overall durability and longevity of the transistor.
- SOT-399 Package: The BU1508DX comes in a SOT-399 package, which is designed for optimal heat dissipation and ease of mounting on printed circuit boards.
Applications
The NXP BU1508DX is particularly suited for the following applications:
- Horizontal deflection systems in CRT monitors and televisions
- Switching regulators and power amplifiers
- Industrial and commercial high voltage switching applications
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
1500 V |
| Collector Current (IC) |
8 A |
| Power Dissipation (PD) |
45 W |
| Configuration |
Single |
With its robust design and advanced features, the NXP BU1508DX transistor is a superior choice for designers and manufacturers seeking high-performance components for their high voltage applications.