EN
  • EN
  • DE

BTA316-600D

Part No BTA316-600D
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 16 A Three-quadrant triacs high commutation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155358-BTA316-600D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA316-600D CAD Model

Description

Product Overview: BTA316-600D Triac from NXP

The BTA316-600D is a high-quality triac device manufactured by NXP Semiconductors, designed for use in applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance. This triac is part of the BTA316 series, which is well-suited for the control of AC loads, offering a robust solution for designers working on home appliances, industrial control systems, and lighting applications.

Key Features

  • Blocking Voltage: Capable of handling voltages up to 600V, making it suitable for a wide range of AC mains applications.
  • Current Rating: With an on-state RMS current of 16A, the BTA316-600D can control moderately high power devices.
  • High Commutation: This triac is designed to handle high commutation performance, which is essential for inductive loads where current and voltage phase are not synchronized.
  • Gate Trigger Current: A sensitive gate trigger current allows for direct interfacing with microcontrollers and other logic-level devices.
  • Package: Supplied in a conventional TO-220AB package, which is widely used and easy to mount on a variety of heat sinks for improved thermal management.

Applications

The BTA316-600D is versatile and can be used in a variety of applications, including:

  • Motor control circuits in power tools and kitchen appliances.
  • Lighting dimmer circuits for both residential and commercial settings.
  • Heating regulation systems, such as electric heaters and thermostats.
  • AC phase control for industrial automation.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BTA316-600D is no exception. It is built to meet high standards of reliability and performance, ensuring a long operational life even in demanding conditions. With its robust design and excellent thermal characteristics, the BTA316-600D is an excellent choice for designers who require a dependable triac for their AC power control applications.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5532 $61.0852
26+ $4.5565 $118.4690
40+ $4.4144 $176.5760
55+ $4.2723 $234.9765
70+ $4.1291 $289.0370
94+ $3.7018 $347.9692
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess