EN
  • EN
  • DE

BT258S-800R,118

Part No BT258S-800R,118
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description THYRISTOR 800V 8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer NXP
Packaging Reel(TR)
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 5A
Current - On State (It (RMS)) (Max) 8A
Current - Hold (Ih) (Max) 6mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 75A, 82A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 150°C
Mounting Style SMD/SMT
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Device Package DPAK
Win Source Part Number 113713-BT258S-800R,118
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian BT258S-800R,118 CAD Model

Description

Introducing the NXP BT258S-800R,118 Thyristor

Discover the robust and reliable BT258S-800R,118, a high-quality thyristor developed by NXP Semiconductors. This semiconductor device is designed to manage large currents and high voltages, making it an ideal choice for a variety of applications that require efficient and effective control and rectification of electrical power.

Key Features

  • Voltage Capacity: The BT258S-800R,118 is capable of handling voltages up to 800V, providing a wide safety margin for applications that experience voltage spikes or surges.
  • Current Rating: This thyristor can support a current of up to 25A, making it suitable for handling significant power levels in circuits.
  • High Surge Capability: It has an excellent surge current rating, ensuring it can withstand transient overloads without damage.
  • Gate Trigger Voltage: The device features a sensitive gate that requires a low trigger voltage, facilitating easier control within electronic circuits.
  • Thermal Resistance: With a low thermal resistance, the BT258S-800R,118 effectively dissipates heat, contributing to its durability and stable performance.
  • Package: It comes in a TO-220AB package, which is widely used and recognized for its ease of installation and heat handling capabilities.

Applications

The BT258S-800R,118 thyristor is highly versatile and can be used in a variety of applications, including:

  • Motor control circuits
  • Lighting dimmers
  • Power supplies
  • Heating controls
  • Capacitive discharge ignition systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BT258S-800R,118 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity even in demanding conditions. Whether you're designing industrial equipment, consumer electronics, or automotive systems, you can trust this thyristor to deliver precise control and robust operation.

Choose the NXP BT258S-800R,118 for your next project and experience the performance and reliability that have made NXP a trusted name in the semiconductor industry.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7267 $50.8690
170+ $0.5963 $101.3710
260+ $0.5776 $150.1760
360+ $0.5590 $201.2400
465+ $0.5404 $251.2860
620+ $0.4845 $300.3900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess