The NXP BT131W-800 is a high-performance Triac designed to control AC loads in a variety of applications. This passivated, sensitive gate triac is a semiconductor device from NXP Semiconductors, a trusted leader in the electronics industry. It is intended for use in general purpose bidirectional switching and phase control applications where high sensitivity is required.
Key Features
- Current Rating: The device has an on-state RMS current rating of 1A, making it suitable for controlling small to medium power devices.
- Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 800V, the BT131W-800 can handle high voltage applications with ease.
- Sensitive Gate: The sensitive gate allows triggering by microcontrollers and other low-power logic circuits without needing a driver.
- Gate Trigger Current: It has a low IGT of less than 5 mA, ensuring low power consumption in the gate circuit.
- Package: The BT131W-800 comes in a compact SOT223 surface-mount package, saving space on printed circuit boards and facilitating automated manufacturing processes.
Applications
The BT131W-800 is versatile and can be used in various applications, including:
- Home appliances (e.g., washing machines, vacuum cleaners, and kitchen appliances)
- Lighting systems (e.g., dimmers, switchers)
- Small motor control
- Fan speed controllers
- Temperature modulation systems
Reliability and Quality
NXP's dedication to quality and reliability is evident in the BT131W-800 Triac. The device meets stringent industry standards and is designed for long-term performance, ensuring stability and consistency in your applications. Its robust design is capable of withstanding challenging environmental conditions, making it a reliable choice for both industrial and consumer products.