The NXP BS250 is a high-performance P-Channel Power MOSFET designed to deliver efficient power management and control across a wide range of applications. Its robust design and advanced technology make it an ideal choice for professionals seeking reliable and energy-efficient solutions in their electronic designs.
Key Features:
- Device Type: Power MOSFET
- Channel Type: P-Channel
- Drain-Source Voltage (VDS): -45V
- Continuous Drain Current (ID): -0.23A
- Power Dissipation (PD): 0.83W
- Low On-Resistance (RDS(on)): Provides lower losses and more efficient operation
- High-Speed Switching: Enables fast operation in switching applications
- Enhanced Durability: Withstands high energy pulses in the avalanche and commutation modes
- Small Package Size: Available in TO-92, which is suitable for compact designs
Applications:
The BS250 is versatile and can be used in a variety of applications, including but not limited to:
- Load/Power Switching
- Battery Management Systems
- Motor Control Circuits
- Power Supply Converters
- Relay and Solenoid Drivers
Why Choose the NXP BS250?
NXP's commitment to quality and performance is evident in the BS250 MOSFET. Its P-Channel configuration allows for simple drive circuitry and compatibility with positive ground systems. The device's low threshold voltage ensures it can be controlled by logic-level voltages, making it suitable for interfacing with microcontrollers and other digital circuits. With its low on-resistance and high-speed switching capabilities, the BS250 minimizes energy waste and improves the efficiency of your electronic designs.
Whether you're designing power management systems or looking to switch moderate power loads, the NXP BS250 offers a reliable and cost-effective solution that doesn't compromise on performance.