EN
  • EN
  • DE

BLW79

Part No BLW79
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si NPN Rf Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049438-BLW79
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLW79 CAD Model

Description

The NXP BLW79 is a state-of-the-art RF power transistor designed to meet the demands of high-power applications. This product is a testament to NXP's commitment to providing innovative solutions in the field of radio frequency amplification. The BLW79 is particularly well-suited for broadcast transmitter applications, offering reliable performance over a wide range of frequencies.

Key Features

  • High Power Output: The BLW79 is capable of delivering a significant power output, making it ideal for applications that require a robust amplification solution.
  • Wide Frequency Range: This transistor operates effectively across a broad spectrum of frequencies, ensuring versatility and compatibility with a variety of broadcasting equipment.
  • Excellent Gain Performance: With its superior gain characteristics, the BLW79 ensures efficient signal amplification, leading to clearer and stronger broadcasts.
  • Robust Design: Engineered to withstand the rigors of high-power operation, the BLW79 boasts a durable construction that ensures a long operational lifespan.
  • Thermal Efficiency: The device is designed with thermal management in mind, featuring a structure that aids in heat dissipation to maintain optimal performance levels.

Applications

The BLW79 is particularly suited for a range of applications that require high-power RF amplification. Its primary use is found in:

  • Professional broadcast transmitters
  • Industrial RF heating systems
  • RF plasma generators
  • High-power amateur radio equipment

Technical Specifications

With an impressive array of technical specifications, the BLW79 is designed to meet the requirements of the most demanding RF applications:

  • Supply Voltage: Specified at various operating conditions
  • Output Power: Capable of delivering high output power levels
  • Operating Frequency Range: Covers a wide frequency range suitable for multiple applications
  • Gain: High gain figures to ensure signal strength and quality
  • Efficiency: Optimized for maximum efficiency to reduce power loss

The NXP BLW79 is not just a component; it's a powerful solution for professionals seeking the highest quality in RF power amplification. With its robust construction and outstanding performance, the BLW79 is a reliable choice for any high-power application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amic
Lowest to $2.1666
Generic
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess