EN
  • EN
  • DE

BLP7G07S-140P,118

Part No BLP7G07S-140P,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF POWER 140W HSOP4F / RF Mosfet LDMOS (Dual) 28 V 700MHz ~ 1GHz 20.6dB 35W 4-HSOPF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Transistor Type LDMOS (Dual)
Frequency 700MHz ~ 1GHz
Gain 20.6dB
Voltage - Test 28 V
Power - Output 35W
Voltage - Rated 65 V
Package / Case SOT-1223-1
Supplier Device Package 4-HSOPF
Base Product Number BLP7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 934066972118
Standard Package 100
Win Source Part Number 1005099-BLP7G07S-140P,118
Ultra Librarian 3D Model Ultra Librarian BLP7G07S-140P,118 CAD Model

Description

The BLP7G07S-140P,118 is a cutting-edge RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This particular device is part of NXP's extensive portfolio of radio frequency products, and it is specifically engineered to deliver outstanding performance in a wide range of RF power applications.

Key Features:

  • Frequency Range: The BLP7G07S-140P,118 operates efficiently within the 700 MHz frequency band, making it an ideal choice for applications such as cellular base station power amplifiers, especially in LTE and 4G networks.
  • High Output Power: With a high output power capability, this transistor is capable of delivering up to 140 Watts of continuous wave power, ensuring robust signal strength and reliability for critical communication infrastructures.
  • High Efficiency: Designed with energy efficiency in mind, the BLP7G07S-140P,118 boasts an excellent power-added efficiency (PAE), which translates into reduced operational costs and a lower thermal footprint in end-use applications.
  • Integrated ESD Protection: The device includes an integrated electrostatic discharge (ESD) protection feature, enhancing its durability and resilience against unexpected voltage spikes during installation and operation.
  • Thermal Performance: The transistor is encapsulated in a plastic earless package which is optimized for excellent thermal performance, ensuring stable operation even under high temperature conditions.
  • Easy Integration: The BLP7G07S-140P,118 is designed for easy integration into RF power amplifier designs, with a compact form factor and compatibility with standard circuit board technologies.

Applications:

The versatility of the BLP7G07S-140P,118 extends to a variety of RF power applications. It is particularly well-suited for use in:

  • Telecommunication infrastructure such as LTE and 4G base station power amplifiers
  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters
  • RF energy applications

With its combination of high power, efficiency, and reliability, the BLP7G07S-140P,118 from NXP Semiconductors represents a premier choice for designers and engineers looking to enhance their RF power solutions.

You May Also Be Interested in

Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $123.1344 $123.1344
2+ $119.0299 $238.0598
3+ $106.7165 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess