EN
  • EN
  • DE

BLF4G20LS-110B

Part No BLF4G20LS-110B
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si N-channel Rf Power Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 12 A
Current Rating 650 mA
Drain to Source Breakdown Voltage 65 V
Drain to Source Resistance 90 mΩ
Drain to Source Voltage (Vdss) 65 V
Element Configuration Single
Gain 12.2 dB
Gate to Source Voltage (Vgs) 15 V
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Number of Pins 3
Packaging Bulk
RoHS Compliant
Voltage Rating (DC) 28 V
Win Source Part Number 1049337-BLF4G20LS-110B
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLF4G20LS-110B CAD Model

Description

The NXP BLF4G20LS-110B is a high-performance LDMOS power transistor designed for use in a wide range of RF power applications. This device is part of NXP's advanced LDMOS transistor line, which is renowned for its high efficiency, reliability, and thermal performance. The BLF4G20LS-110B is specifically tailored for broadcast applications, including TV and radio transmission, offering a perfect balance between power output and energy efficiency.

With an operating frequency range of 1800 to 2200 MHz, this transistor is capable of delivering up to 110W of continuous wave (CW) power output with a high gain of 14 dB. The excellent ruggedness of this transistor ensures that it can withstand a high mismatch tolerance, making it suitable for environments where load conditions can be unpredictable. This feature, combined with its high efficiency, makes the BLF4G20LS-110B an ideal choice for both professional and consumer broadcast equipment.

The BLF4G20LS-110B incorporates state-of-the-art LDMOS technology, which allows for a high level of integration and functionality within a compact package. Its enhanced thermal management capabilities ensure stable performance even under strenuous operating conditions. The transistor is housed in a ceramic package that provides excellent thermal conductivity and robustness, further enhancing its reliability and lifespan.

NXP's commitment to quality means that the BLF4G20LS-110B is designed to meet or exceed the stringent requirements of the broadcast industry. It is suitable for both analog and digital transmission systems, providing a versatile solution for various broadcast applications. The device is also characterized by a low thermal resistance, which contributes to its exceptional performance in high-temperature environments.

For designers and engineers looking for a dependable and efficient solution for RF power amplification, the NXP BLF4G20LS-110B offers an excellent choice. Its combination of power, efficiency, and ruggedness makes it a valuable component in any high-performance RF power application.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.5790 $61.5790
2+ $50.5264 $101.0528
4+ $48.9474 $195.7896
5+ $47.3685 $236.8425
6+ $45.7895 $274.7370
8+ $41.0527 $328.4216
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess