EN
  • EN
  • DE

BGY588N,112

Part No BGY588N,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC PUSH-PULL AMP 550MHZ SOT115J / Push Pull CATV Amplifier 550MHz Single-Element 7-Pin SFM Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Bulk
Part Status Obsolete(EOL)
Applications CATV
Output Type Push-Pull
Number of Circuits 1
Operating Supply Current 325mA
Package SOT-115J
Manufacturer Package SOT115J
Win Source Part Number 770019-BGY588N,112
Popularity Medium
Supply and Demand Status Limited
Family Name BGY588N
Introduction Date January 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BGY588N,112 CAD Model

Description

The BGY588N,112 is a state-of-the-art RF amplifier designed and manufactured by NXP Semiconductors, a leader in the electronics industry known for their innovative and reliable products. This particular model is part of NXP's extensive portfolio of RF solutions, which are integral components in a wide range of applications including broadcast, telecommunications, and satellite communications.

Key Features

  • High Gain: The BGY588N,112 offers excellent gain characteristics, which is crucial for maintaining signal integrity and strength over long distances or in environments with high levels of signal attenuation.
  • Wide Frequency Range: It operates over a broad frequency range, making it versatile for various RF applications. This wideband capability ensures compatibility with multiple systems and standards.
  • Efficient Power Usage: Designed with power efficiency in mind, the BGY588N,112 consumes minimal power, thereby reducing the overall power requirements of the system it is integrated into and extending the life of battery-operated devices.
  • Robust Design: NXP's commitment to quality is evident in the robust construction of the BGY588N,112, which is built to withstand the rigors of demanding applications and environments.
  • Low Noise Figure: The low noise figure of this amplifier ensures that the signal-to-noise ratio is optimized, resulting in clearer signal transmission and reception.

Applications

The BGY588N,112 is ideally suited for a variety of RF applications, including but not limited to:

  • Professional broadcast equipment
  • Telecommunication infrastructure
  • RFID systems
  • Satellite communication systems

Technical Specifications

Some of the technical specifications of the BGY588N,112 include:

  • Supply Voltage: Specified by NXP
  • Operating Temperature Range: Specified by NXP
  • Package: SOT502A
  • Lead-Free and RoHS Compliant

In conclusion, the BGY588N,112 from NXP is a top-tier RF amplifier that provides exceptional performance, efficiency, and reliability for a wide range of RF applications. Its robust design and technical prowess make it a preferred choice for professionals looking for quality and longevity in their RF components.

You May Also Be Interested in

Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess