EN
  • EN
  • DE

BC847.215

Part No BC847.215
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Trans GP BJT NPN 45V 0.1A 250mW Automotive 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 232202-BC847.215
Popularity Low
Supply and Demand Status Limited
Application Field Used in Audio, Signal Processing
Family Name BC847,215
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BC847.215 CAD Model

Description

The BC847.215 is a part of NXP Semiconductors' extensive range of low-power, surface-mount, small signal NPN transistors designed for general-purpose and switching applications. This particular transistor is well-suited for automated insertion due to its SOT-23 package, a popular choice for space-constrained PCB designs.

Key Features

  • Transistor Type: The BC847.215 is an NPN bipolar junction transistor (BJT), which makes it ideal for use in current amplification and switching applications.
  • Package: Enclosed in a compact SOT-23 package, the BC847.215 is designed for surface-mount technology, allowing for high-density PCB assembly.
  • Collector-Emitter Voltage (Vceo): It can withstand a maximum collector-emitter voltage of 45V, providing sufficient headroom for a variety of electronic circuits.
  • Collector Current (Ic): With a continuous collector current rating of 100mA, it can drive moderate loads in electronic circuits.
  • DC Current Gain (hFE): The device features a high DC current gain, typically in the range of 200-450, which ensures efficient current amplification.
  • Transition Frequency (fT): The BC847.215 boasts a transition frequency of 100MHz, making it suitable for high-speed switching applications.
  • Low Noise: It exhibits low noise figures, making it an excellent choice for audio amplifiers and signal processing circuits where signal integrity is crucial.

Applications

The BC847.215 transistor is versatile and can be used in various applications, including:

  • General-purpose switching and amplification
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems
  • Portable and consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BC847.215 is no exception. Each transistor is manufactured with rigorous standards, ensuring high reliability and performance consistency for industrial, commercial, and consumer applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product documentation available from NXP Semiconductors.

You May Also Be Interested in

NEC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Need more? Email Us
Intersil
Lowest to $13.2432
STMicroelectronics
Lowest to $2.9707
STMicroelectronics
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Lowest to $7.8159

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0236 $50.0320
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
16,305+ $0.0184 $300.0120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,070 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess