EN
  • EN
  • DE

BAW56/B

Part No BAW56/B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Rectifier Diode Switching 90V 0.215A 4ns Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 231828-BAW56/B
Popularity Low
Supply and Demand Status Balance
Family Name BAW56
ECCN EAR99
Country of Origin China
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BAW56/B CAD Model

Description

Product Overview: BAW56/B Dual Diode from NXP

The BAW56/B, manufactured by NXP Semiconductors, is a high-speed switching dual diode that comes in a compact SOT23 package. This product is designed to offer fast switching performance with low leakage current, making it an ideal choice for a wide range of applications in modern electronic circuits. The dual diode configuration allows for the efficient use of board space, which is particularly beneficial in size-constrained applications.

Key Features

  • Package: SOT23 small surface-mounted package that is suitable for automated placement.
  • Configuration: The BAW56/B contains two diodes that are series-connected in an inverse parallel configuration.
  • Switching Speed: It offers high-speed switching with a reverse recovery time that supports high-frequency operations.
  • Low Leakage: The diode has a very low leakage current which enhances its efficiency and reliability.
  • High Voltage Rating: It can withstand a repetitive peak reverse voltage, making it suitable for high-voltage applications.

Applications

The BAW56/B is versatile and can be used in a variety of electronic circuits. Its applications range from high-speed switching in digital systems to voltage clamping and protection in sensitive electronics. It is also commonly found in multiplexing circuits, logic circuits, and other applications where fast switching diodes are required.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BAW56/B is no exception. It is produced with high manufacturing standards, ensuring that each diode meets the rigorous requirements for performance and reliability. The product is also RoHS compliant, reflecting NXP's dedication to environmental sustainability.

Ordering and Packaging Information

The BAW56/B dual diode is available in tape and reel packaging, facilitating its integration into automated manufacturing processes. For ordering, reference the specific part number BAW56/B to ensure the correct configuration and packaging options are selected.

You May Also Be Interested in

EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9794
NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
KEC
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1374 $58.3950
1,035+ $0.1120 $115.9200
1,600+ $0.1086 $173.7600
2,200+ $0.1051 $231.2200
2,845+ $0.1016 $289.0520
3,800+ $0.0912 $346.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess