EN
  • EN
  • DE

BAS70H.115

Part No BAS70H.115
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description General-purpose Schottky diodes in small Surface-Mounted Device (SMD) plastic packages.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 231506-BAS70H.115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS70H.115 CAD Model

Description

The BAS70H.115 is a high-performance Schottky barrier diode designed by NXP Semiconductors, known for its low forward voltage drop and fast switching capabilities. This diode is housed in a compact SOD123F package, making it suitable for high-density circuit board applications where space is at a premium.

Key Features

  • Low Forward Voltage: The BAS70H.115 exhibits a low forward voltage, which enhances energy efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching action, this diode is ideal for high-frequency applications, ensuring minimal signal delay and high efficiency in circuits.
  • Low Capacitance: The device has a low diode capacitance, which is beneficial for high-speed switching and applications requiring low noise levels.
  • Surface-Mount Package: The SOD123F package allows for efficient assembly in automated surface-mount technology (SMT) production lines, facilitating mass production and reliability.

Applications

The BAS70H.115 is versatile and can be used in a variety of applications, including:

  • High-speed switching circuits
  • Power supply management
  • Protection circuits
  • Voltage clamping
  • Reverse polarity protection

Electrical Characteristics

With a continuous reverse voltage of 70V and a forward current of up to 70mA, the BAS70H.115 is capable of handling moderate power levels. Its forward voltage drop is typically around 410 mV at 15 mA, which allows for efficient operation. The diode also features a maximum reverse leakage current of 2 µA at 70V, ensuring minimal current loss when in the off state.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BAS70H.115 is no exception. It is designed to meet stringent industry standards, offering reliability and performance for critical electronic applications.

Ordering Information

To order or inquire about the BAS70H.115, please refer to its complete part number and contact an authorized NXP distributor or visit the NXP website for direct purchase options.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.3269
Conexant Systems
Lowest to $3.2617
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Conexant Systems
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Vishay
Need more? Email Us
Conexant Systems
V.92/V.34/V.32bis Modem in 144-Pin TQFP with Optional CX20442 Voice Codec / Modem Chip Single 33.6Kbps 144-Pin TQFP
Lowest to $26.1941
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,680 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess