EN
  • EN
  • DE

AU5780AD-T

Part No AU5780AD-T
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 41.6 kbps
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Current 60 mA
Max Supply Voltage 24 V
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Number of Receivers 1
Number of Transmitters 1
RoHS Compliant
Win Source Part Number 983046-AU5780AD-T
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AU5780AD-T CAD Model

Description

The NXP AU5780AD-T is a state-of-the-art high-speed CAN (Controller Area Network) transceiver designed to facilitate communication within automotive and industrial networks. This robust component stands out for its high-speed operation, reliability, and compliance with the ISO 11898 standard, making it an ideal choice for a wide range of applications that require efficient data exchange.

The device is engineered to operate at speeds of up to 1 Mbps, ensuring rapid data transmission for real-time applications. It features differential transmit and receive capability, which allows for noise-immune data communication in electrically harsh environments. The AU5780AD-T's design prioritizes safety and durability, offering features such as thermal protection, short-circuit detection, and an extensive common-mode range for improved signal integrity.

One of the key attributes of the AU5780AD-T is its low electromagnetic emission (EME), which minimizes interference with other electronic components. Additionally, its low electromagnetic susceptibility (EMS) ensures that the device maintains reliable operation even in the presence of external electromagnetic fields. This makes the AU5780AD-T an excellent choice for automotive environments where electronic systems are densely packed and interference is a common challenge.

The NXP AU5780AD-T is also designed for ease of use. It supports a direct interface with microcontrollers and does not require external components for stabilization, which simplifies the design and reduces the overall system cost. Its wide operating temperature range from -40°C to +125°C ensures that the transceiver performs consistently across various environmental conditions.

In summary, the NXP AU5780AD-T high-speed CAN transceiver is a reliable and efficient solution for high-speed data communication in automotive and industrial applications. Its robust design, compliance with industry standards, and focus on reducing electromagnetic interference make it a top-tier choice for engineers and designers looking to enhance the performance and reliability of their CAN networks.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess