EN
  • EN
  • DE

ADC1412D125HN/C1:5

Part No ADC1412D125HN/C1:5
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT PIPELINED 64HVQFN / 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HVQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 125M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.85V ~ 3.4V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-HVQFN (9x9)
Mounting SMD (SMT)
Base Product Number ADC14
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Standard Package 260
Win Source Part Number 962341-ADC1412D125HN/C1:5
Ultra Librarian 3D Model Ultra Librarian ADC1412D125HN/C1:5 CAD Model

Description

NXP ADC1412D125HN/C1:5 - 14-bit Analog-to-Digital Converter

The ADC1412D125HN/C1:5 is a high-performance 14-bit analog-to-digital converter (ADC) from NXP Semiconductors, designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC is capable of converting analog signals to digital data at a rate of 125 mega-samples per second (MSPS), making it an ideal choice for applications that require high data throughput and precise signal conversion.

Key Features:

  • Resolution: 14-bit resolution provides high precision for demanding applications.
  • Sampling Rate: Fast sampling rate of 125MSPS ensures accurate representation of high-speed signals.
  • Input Range: The device features a differential input with a wide dynamic range, accommodating a variety of signal types.
  • Low Power Consumption: Designed for efficiency, the ADC operates with low power consumption, making it suitable for power-sensitive applications.
  • Output Format: Digital output data is provided in a user-friendly format, compatible with a variety of digital systems.
  • Package: The ADC1412D125HN/C1:5 is available in a compact package, allowing for easy integration into system designs.

Applications:

This ADC is versatile and can be used in multiple applications, including:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems
  • Radar and Satellite Communication Systems

Reliability and Quality:

NXP Semiconductors is known for its commitment to quality and reliability, and the ADC1412D125HN/C1:5 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and durability.

Technical Support and Resources:

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the ADC1412D125HN/C1:5 into their projects. NXP also provides dedicated technical support to assist with any design challenges or questions that may arise.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess