EN
  • EN
  • DE

ADC1015S080HN/C1,5

Part No ADC1015S080HN/C1,5
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT PIPELINED 40HVQFN / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-HVQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.85V ~ 3.4V, 5V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Mounting SMD (SMT)
Base Product Number ADC10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-5640,935289069551,ADC1015S080HN/C1,5-ND,ADC1015S080HNC15
Standard Package 490
Win Source Part Number 1220279-ADC1015S080HN/C1,5
Ultra Librarian 3D Model Ultra Librarian ADC1015S080HN/C1,5 CAD Model

Description

Introducing the NXP ADC1015S080HN/C1,5

The ADC1015S080HN/C1,5 is a cutting-edge analog-to-digital converter (ADC) brought to you by NXP Semiconductors, a leader in the industry known for its high-performance and reliable products. This particular model is designed to cater to the needs of a wide array of applications, ranging from industrial and medical equipment to automotive and consumer electronics.

Key Features

  • Resolution: This ADC boasts a 10-bit resolution, providing the precision required for demanding applications that need accurate data acquisition.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS (Mega Samples Per Second), it is capable of handling high-speed signals without compromising data integrity.
  • Input Type: The ADC1015S080HN/C1,5 is designed with a single-ended input, which simplifies the design of the input stage for a variety of signal sources.
  • Power Consumption: Efficiency is key in modern electronics, and this ADC is optimized for low-power operation, making it suitable for portable and battery-powered devices.
  • Package: Housed in a compact HVQFN (heatsink very-thin quad flat package no leads) package, it minimizes the PCB (printed circuit board) footprint and is ideal for space-constrained applications.

Performance and Reliability

The ADC1015S080HN/C1,5 is engineered to deliver high-speed performance without sacrificing reliability. Its robust design ensures consistent operation even under varying environmental conditions. NXP's commitment to quality means that you can expect this ADC to perform to the highest standards over its entire lifespan.

Applications

Thanks to its versatile features, the ADC1015S080HN/C1,5 is well-suited for a range of applications. It's an excellent choice for:

  • High-speed data acquisition systems
  • Dynamic signal analysis
  • Automotive radar and lidar systems
  • Medical imaging equipment
  • Communications infrastructure

Whether you are developing the next generation of medical imaging technology or working on high-speed communication systems, the ADC1015S080HN/C1,5 from NXP is designed to meet the demands of your sophisticated electronic designs. Its combination of speed, precision, and reliability makes it a top contender in the ADC market.

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess