EN
  • EN
  • DE

A1006TL/TA1NXZ

Part No A1006TL/TA1NXZ
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC SECURE AUTHENTICATOR 6HXSON / Secure Authenticator 6-HXSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Last Time Buy
Type Secure Authenticator
Mounting SMD (SMT)
Package / Case 6-XDFN Exposed Pad
Supplier Device Package 6-HXSON (2x2)
Base Product Number A1006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPA1006TL-TA1NXZ,A1006TL/TA1NXZ-ND,568-13635-6,935340986471,2156-A1006TL/TA1NXZ,568-13635-2,568-13635-1
Standard Package 4,000
Win Source Part Number 961578-A1006TL/TA1NXZ
Ultra Librarian 3D Model Ultra Librarian A1006TL/TA1NXZ CAD Model

Description

The A1006TL/TA1NXZ is a cutting-edge secure authenticator from the renowned semiconductor manufacturer NXP Semiconductors. Designed to provide robust security solutions, this product is an ideal choice for a wide range of applications, including but not limited to IoT devices, consumer electronics, medical devices, and automotive components.

Key Features

  • Advanced Encryption: The A1006TL/TA1NXZ utilizes high-level cryptographic algorithms, including ECC (Elliptic Curve Cryptography) to ensure secure key generation, digital signature creation, and verification processes.
  • Secure Storage: Equipped with secure memory, this authenticator provides tamper-resistant storage for cryptographic keys and sensitive data, safeguarding against unauthorized access and duplication.
  • Unique ID: Each device comes with a unique, factory-programmed ID, which can be used for secure device identification and to prevent counterfeiting.
  • Easy Integration: Its versatile design makes it easy to integrate into existing systems, with minimal development effort required for implementation.
  • Low Power Consumption: Designed with power efficiency in mind, the A1006TL/TA1NXZ is suitable for battery-operated devices, contributing to longer operational life spans.

Applications

The A1006TL/TA1NXZ is highly adaptable and can be deployed in various sectors:

  • Ensuring the integrity and authenticity of IoT devices.
  • Protecting consumer electronics from cloning and unauthorized usage.
  • Securing medical devices against tampering and ensuring patient safety.
  • Providing authentication for automotive parts to prevent the use of counterfeit components.

Technical Specifications

Parameter Value
Product Category Secure Authenticators
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package / Case TSSOP-8
Interface Type I2C

With its robust feature set and versatile applications, the A1006TL/TA1NXZ from NXP stands as a premier solution for secure authentication needs in a rapidly evolving technological landscape.

You May Also Be Interested in

Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137
Zilog
IC TELEVISION CTLR 40DIP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.5250
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Power Integrations
IC CAPZERO 1000V 2500NF 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,370 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess