EN
  • EN
  • DE

82S141/BJA

Part No 82S141/BJA
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description 512 X 8 OTPROM 90 ns CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025878-82S141/BJA
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 82S141/BJA CAD Model

Description

The NXP 82S141/BJA is a high-performance, monolithic, bipolar PROM (Programmable Read-Only Memory) designed to offer a flexible and reliable solution for hardware programming in a wide range of applications. This integrated circuit is well-suited for use in microprocessor systems, where it can serve as firmware storage, configuration data, or simply as a non-volatile memory element.

Key Features

  • Memory Capacity: The 82S141/BJA comes with a substantial memory capacity, making it suitable for storing critical code or data that must be preserved across power cycles.
  • Speed: With fast access times, this PROM ensures that data retrieval does not become a bottleneck in system performance, enabling efficient operation of the host system.
  • Durability: Designed by NXP, a leader in semiconductor solutions, this device is built to last and can withstand the rigors of demanding applications, ensuring data integrity and longevity.
  • Programming: The PROM can be easily programmed with the desired data or code, providing a permanent and secure storage solution once programmed.
  • Package: The NXP 82S141/BJA is packaged in a robust and industry-standard BJA package, ensuring compatibility with a wide range of PCB designs and facilitating easy integration into existing systems.

Applications

The versatility of the NXP 82S141/BJA allows it to be used in various applications, including:

  • Microprocessor systems for storing firmware or boot code
  • Industrial control systems where reliable, non-volatile memory is crucial
  • Automotive electronics requiring durable and long-lasting memory solutions
  • Telecommunication infrastructure for configuration and security data storage

Quality and Reliability

NXP is known for its commitment to quality, and the 82S141/BJA is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous requirements of industrial and commercial use. Customers can trust the reliability and performance of this PROM to keep their systems running smoothly and efficiently.

You May Also Be Interested in

Amd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess