EN
  • EN
  • DE

74LVCH322244AEC:55

Part No 74LVCH322244AEC:55
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 96LFBGA / Buffer, Non-Inverting 8 Element 4 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74LVCH
Package Tray
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 8
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number 74LVCH3
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 285
Win Source Part Number 1040609-74LVCH322244AEC:55
Ultra Librarian 3D Model Ultra Librarian 74LVCH322244AEC:55 CAD Model

Description

Product Overview: 74LVCH322244AEC:55 from NXP

The 74LVCH322244AEC:55 is a high-performance, 32-bit non-inverting buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit (IC) is part of the LVCH family, which is known for its low-voltage CMOS technology offering both high-speed operation and low-power consumption. The product is ideally suited for driving bus lines or buffer memory address registers in a wide range of applications, including computing, telecommunications, and industrial markets.

Key Features

  • Voltage Range: The device operates at a 3.3V power supply, but its 5V tolerant inputs and outputs allow interfacing with 5V logic without the need for external components.
  • High-Speed Performance: With a balanced propagation delay and transition times, the 74LVCH322244AEC:55 ensures high-speed data transmission, which is crucial for modern high-speed systems.
  • Bus-Hold Function: The IC incorporates a bus-hold feature that eliminates the need for external pull-up or pull-down resistors, thus reducing component count and simplifying PCB design.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins to prevent damage from static electricity, ensuring reliability and longevity in harsh environments.
  • Low Power Dissipation: The device is optimized for low power dissipation, a critical feature for power-sensitive applications.

Applications

The 74LVCH322244AEC:55 is versatile and can be used in a variety of applications, including:

  • Memory address driving
  • Data bus buffering/isolation
  • Signal distribution and translation
  • Backplane driving
  • Interface between different voltage domains

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74LVCH322244AEC:55 is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its robust design and advanced manufacturing techniques, this product offers both performance and peace of mind for designers and engineers.

Package Information

The 74LVCH322244AEC:55 comes in a 96-pin LQFP (Low-Profile Quad Flat Package) which is suitable for surface mount technology (SMT) and offers space-saving advantages on printed circuit boards (PCBs).

For detailed specifications, application notes, and further information, customers are encouraged to contact NXP or visit their official website to access technical documentation and support resources.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess