EN
  • EN
  • DE

74LVC2G17GV

Part No 74LVC2G17GV
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Schmitt Trigger Buffer 2-CH Non-Inverting CMOS 6-Pin TSOP / IC BUFF SCHMT TRG DL N-INV 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 094471-74LVC2G17GV
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC2G17
Introduction Date August 13, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC2G17GV CAD Model

Description

Product Overview: 74LVC2G17GV Dual Schmitt-Trigger Buffer from NXP

The 74LVC2G17GV is a high-performance, dual Schmitt-trigger buffer designed by NXP Semiconductors. This integrated circuit is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The device is specifically engineered to condition the signal with a Schmitt-trigger input, making it ideal for transforming noisy inputs into clean, digital signals.

Key Features

  • Operating Voltage: The 74LVC2G17GV operates at a wide range of supply voltages from 1.65V to 5.5V, accommodating various application requirements and ensuring compatibility with both 3.3V and 5V logic levels.
  • High Noise Immunity: With Schmitt-trigger action at all inputs, the device provides enhanced noise immunity and stable output signals, a crucial feature for applications operating in electrically noisy environments.
  • Low Power Consumption: The LVC technology ensures low static and dynamic power consumption, which is essential for battery-operated and power-sensitive applications.
  • High-Speed Performance: Despite its low power usage, the 74LVC2G17GV does not compromise on speed, offering fast propagation delays and high switching frequencies.
  • Output Drive Capability: The device can drive up to 40 mA at the output, allowing it to control a variety of peripheral components.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, which means that the device can be used in mixed-voltage environments without the risk of damage.

Applications

The 74LVC2G17GV is versatile and can be used in a wide array of applications, including:

  • Signal conditioning for noisy environments
  • Line drivers with high noise immunity
  • Interface circuits between different voltage domains
  • Wave shaping and signal processing
  • General purpose logic buffering

Packaging and Quality

The 74LVC2G17GV comes in a compact, leadless Very Thin Quad Flat No-Lead (VQFN) package, which is ideal for space-constrained applications. NXP's commitment to quality ensures that each device meets stringent industry standards for performance and reliability.

In summary, the NXP 74LVC2G17GV dual Schmitt-trigger buffer is a reliable and efficient solution for designers looking to enhance signal integrity in their digital systems. Its low power consumption, high-speed operation, and robust noise immunity make it a valuable component in a wide range of electronic products.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0445 $50.0625
2,740+ $0.0365 $100.0100
4,240+ $0.0354 $150.0960
5,850+ $0.0342 $200.0700
7,555+ $0.0331 $250.0705
10,105+ $0.0297 $300.1185
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195,000 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess