EN
  • EN
  • DE

74LVC2G17GV,125

Part No 74LVC2G17GV,125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF SCHMT TRG DL N-INV 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 108353-74LVC2G17GV,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G17GV,125 CAD Model

Description

Overview of Product 74LVC2G17GV,125

The 74LVC2G17GV,125 is a high-performance, dual Schmitt-trigger buffer produced by NXP Semiconductors, renowned for its commitment to manufacturing state-of-the-art electronic components. This integrated circuit (IC) is designed to provide a reliable buffering solution with the added benefit of a Schmitt-trigger input, making it ideal for transforming noisy signals into clean digital outputs.

Key Features

  • Logic Type: The device features dual non-inverting buffers with Schmitt-trigger inputs, which are designed to stabilize the signal by providing hysteresis, thus filtering out noise and minimizing signal disturbances.
  • Supply Voltage Range: It operates over a wide supply voltage range from 1.65V to 5.5V, accommodating various application requirements and making it suitable for interfacing with both low-voltage and standard logic levels.
  • High-Speed Performance: The 74LVC2G17GV,125 is capable of high-speed performance, with a propagation delay that is significantly low, ensuring swift and accurate signal processing.
  • ESD Protection: This IC is equipped with robust electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity during handling and operation.
  • Power Consumption: With its low power consumption, the product is an excellent choice for power-sensitive applications, contributing to energy-efficient designs.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for use in diverse environmental conditions.
  • Packaging: The 74LVC2G17GV,125 comes in a compact, leadless very thin quad flat package (VQFN) with a 1.25mm pitch, which is ideal for space-constrained applications.

Applications

The versatility of the 74LVC2G17GV,125 allows it to be used in a wide array of applications, from simple signal buffering to more complex systems requiring signal conditioning. Its ability to interface with different logic levels makes it suitable for mixed-voltage systems. It is commonly employed in:

  • Signal conditioning for noisy environments
  • Line receivers
  • Level shifting for multi-voltage systems
  • Glitch-free power-up / power-down circuits
  • Portable and battery-powered electronics

In summary, the 74LVC2G17GV,125 from NXP Semiconductors is a dual Schmitt-trigger buffer that offers reliable performance, robust protection, and versatile application potential, all within a compact and energy-efficient package.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1369 $50.6530
895+ $0.1123 $100.5085
1,380+ $0.1088 $150.1440
1,900+ $0.1053 $200.0700
2,460+ $0.1018 $250.4280
3,290+ $0.0913 $300.3770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess