EN
  • EN
  • DE

74LVC244APW

Part No 74LVC244APW
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (0 - A)
Description Octal buffer/line driver with 5-volt tolerant inputs/outputs 3-Statetitle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 094769-74LVC244APW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC244APW CAD Model

Description

Product Overview: 74LVC244APW by NXP Semiconductors

The 74LVC244APW is a high-performance, octal buffer/line driver designed by NXP Semiconductors to provide the ideal solution for driving bus lines or buffer memory address registers. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and high-speed performance.

Key Features

  • Wide Operating Voltage Range: The 74LVC244APW operates at a voltage range of 1.2V to 3.6V, which makes it compatible with a variety of logic levels and suitable for battery-operated devices.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, this IC is capable of high-speed data transmission, which is crucial for modern high-speed digital systems.
  • Octal Configuration: The device contains eight independent buffer/line drivers with 3-state outputs, which allows for multiple data lines to be driven simultaneously or put in a high-impedance state.
  • Low Power Consumption: The LVC technology ensures low power dissipation, making the 74LVC244APW an energy-efficient choice for your electronic designs.
  • Bus-Hold Function: This feature prevents floating inputs and eliminates the need for external pull-up or pull-down resistors.
  • ESD Protection: The inputs and outputs are equipped with electrostatic discharge protection, ensuring the device's robustness in harsh environments.

Applications

The 74LVC244APW is versatile and can be used in a wide range of applications, including:

  • Buffering data lines in computer systems and peripherals
  • Driving bus lines in telecommunications and networking equipment
  • Interfacing with memory devices such as RAM, ROM, and flash memory
  • Supporting digital signal processing (DSP) applications

Package Information

The device is offered in a TSSOP20 (Thin Shrink Small Outline Package), which is designed for space-saving and surface-mount technology (SMT) applications. Its compact form factor and low profile make it suitable for use in densely packed PCBs where space is at a premium.

With its combination of features, the 74LVC244APW from NXP Semiconductors stands out as a reliable and efficient component for any design requiring high-speed data buffering and line driving capabilities.

You May Also Be Interested in

AMIS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
Coilcraft
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Toko America Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1495 $50.0825
815+ $0.1227 $100.0005
1,265+ $0.1189 $150.4085
1,740+ $0.1150 $200.1000
2,250+ $0.1112 $250.2000
3,010+ $0.0997 $300.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess