EN
  • EN
  • DE

74HCT4538D/S71,118

Part No 74HCT4538D/S71,118
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1040438-74HCT4538D/S71,118
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT4538D/S71,118 CAD Model

Description

Product Overview: 74HCT4538D/S71,118

The 74HCT4538D/S71,118 is a high-performance, dual precision monostable multivibrator integrated circuit from NXP Semiconductors. This IC is a part of the 74HCT series, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at the lower power consumption characteristic of CMOS technology.

Key Features

  • Logic Family: HCT - High-Speed CMOS
  • Logic Type: Dual Monostable Multivibrator
  • Package: SOIC-16, a small outline integrated circuit with 16 pins.
  • Supply Voltage Range: 4.5V to 5.5V, making it suitable for 5V logic systems.
  • Trigger Type: Dual-edge, which allows the device to be triggered on either the rising or falling edge of the input pulse.
  • Output Pulse Width: Adjustable through external RC network.
  • High Noise Immunity: Ensures stable operation in electrically noisy environments.
  • ESD Protection: Features built-in electrostatic discharge protection for increased reliability.
  • Temperature Range: Designed to operate over an industrial temperature range.

Applications

The 74HCT4538D/S71,118 is versatile and can be used in a wide range of applications, including:

  • Timing circuits
  • Pulse generation
  • Delayed timing functions
  • Wave shaping
  • Sequential logic systems

Quality and Reliability

NXP Semiconductors is known for its commitment to producing high-quality components. The 74HCT4538D/S71,118 is no exception and has been rigorously tested to meet industry standards for performance and reliability. It is suitable for use in commercial, industrial, and even stringent automotive environments, ensuring that it can withstand the demands of a variety of applications.

Conclusion

With its robust design and flexible features, the 74HCT4538D/S71,118 from NXP Semiconductors is an excellent choice for designers seeking a reliable dual monostable multivibrator. Its compatibility with TTL levels, combined with the benefits of CMOS technology, makes it a versatile component for a plethora of electronic circuits and systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess