EN
  • EN
  • DE

74HCT4016D,118

Part No 74HCT4016D,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Maximum) 95 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 30ns, 44ns
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Maximum) 1μA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 765515-74HCT4016D,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4016D,118 CAD Model

Description

Product Overview: 74HCT4016D,118

The 74HCT4016D,118 is a high-quality integrated circuit produced by NXP Semiconductors, a renowned leader in the electronics industry. This versatile chip belongs to the 74HCT family and is designed to deliver exceptional performance in a wide range of digital applications. The 74HCT4016D,118 is characterized by its high noise immunity and low power consumption, making it an ideal choice for interfacing with TTL levels.

Key Features

  • Logic Type: Quad Bilateral Switch
  • Package / Case: SOIC-14
  • Operating Temperature: -40°C to +125°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Family: HCT
  • Propagation Delay Time: 18ns at 4.5V
  • Low Power Consumption: Reduces system power requirements
  • High Noise Immunity: Ensures reliable operation in noisy environments

Applications

The 74HCT4016D,118 is highly versatile and can be used in various applications, including:

  • Analog multiplexing and demultiplexing
  • Signal gating
  • Signal modulation/demodulation
  • Signal switching

Product Description

The 74HCT4016D,118 features four independent switch circuits that can control analog and digital signals. Each switch is a single-pole, single-throw (SPST) device, which can be turned on or off by a digital control signal. The low ON resistance of the switch ensures minimal signal distortion, while the high OFF-state impedance provides excellent isolation between channels.

This product comes in a slim SOIC-14 package, which is well-suited for space-constrained applications. The device's pin configuration is optimized for easy PCB layout and signal routing, simplifying the design process for engineers.

With its robust operating temperature range, the 74HCT4016D,118 is designed to perform reliably in extreme conditions, making it suitable for industrial, commercial, and even automotive applications that require high levels of durability and performance.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT4016D,118 is manufactured under stringent quality control standards, ensuring that each chip meets the company's rigorous specifications for performance and reliability.

You May Also Be Interested in

Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess