EN
  • EN
  • DE

74HCT1G126GW-G

Part No 74HCT1G126GW-G
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Buffers & Line Drivers BUS BFR/LINE DRV; 3-S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-353-5
High Level Output Current -6 mA
Lead Free Yes
Low Level Output Current 6 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Bits 1
Number of Input Lines 1
Number of Output Lines 1
Polarity Non-Inverting
Propagation Delay 11 ns
RoHS Compliant
Win Source Part Number 1040412-74HCT1G126GW-G
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT1G126GW-G CAD Model

Description

Product Overview: 74HCT1G126GW-G by NXP

The 74HCT1G126GW-G is a high-performance, single buffer/line driver with 3-state output from NXP Semiconductors, designed for operation in a wide range of electronic applications requiring a high current drive capability. This integrated circuit (IC) is part of the 74HCT family, which is compatible with TTL levels and known for its high noise immunity and low power consumption.

Key Features

  • Logic Type: The device is a single non-inverting buffer/line driver with 3-state output, which allows for versatile connection options in digital circuits.
  • High-Speed Performance: The 74HCT1G126GW-G operates at a high speed, with a typical propagation delay (tpd) ensuring swift signal processing for high-performance systems.
  • Power Supply: It has a wide operating voltage range from 4.5 V to 5.5 V, making it suitable for interfacing with both 5V logic levels and power systems.
  • Output Capability: This IC can source or sink up to 25 mA at the output, providing sufficient current for driving multiple loads or interfacing with other logic families.
  • Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Package: The 74HCT1G126GW-G is available in a compact SOT-353 package, which is ideal for space-constrained applications.

Applications

The versatility and robust performance of the 74HCT1G126GW-G make it suitable for a wide array of applications, including:

  • Logic level shifting and translation
  • Signal buffering in digital systems
  • Driving heavy loads or interfacing with other logic families
  • Use in control systems, communication devices, and computing hardware

Quality and Reliability

NXP Semiconductors ensures that the 74HCT1G126GW-G meets the highest quality and reliability standards. The device undergoes rigorous testing and validation to deliver consistent performance. Customers can trust NXP for providing electronic components that excel in durability and operational longevity, making the 74HCT1G126GW-G a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess