Product Overview: 74HC7046AD,118 - NXP Semiconductors
The 74HC7046AD,118 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is part of the 74HC family, which signifies that it is a high-speed CMOS device. It is specifically a Phase-Locked Loop (PLL) circuit that is used in a wide range of frequency synthesis and modulation applications.
Key Features
- Type: Phase-Locked Loop (PLL)
- Family: 74HC
- Package: SOIC-16
- Operating Voltage: 2V to 6V
- Frequency: Low power operation
- Functionality: Includes a voltage-controlled oscillator (VCO), phase comparator, and additional components necessary for building a complete PLL system.
The device's versatility makes it suitable for applications that require precise control of frequency or phase. It is commonly used in communication systems, data storage devices, and instrumentation where signal synchronization is crucial.
Applications
- Telecommunication systems
- Wireless communication devices
- Signal synchronization
- Data storage devices
- Instrumentation
The 74HC7046AD,118 boasts a robust design that ensures reliable performance under varying environmental conditions. It operates within a wide voltage range, making it compatible with many other CMOS technologies. The SOIC-16 package ensures a compact footprint, allowing for efficient use of board space in dense electronic designs.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the 74HC7046AD,118 is no exception. It is designed to meet the stringent requirements of the industrial and consumer electronics markets, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronics.
In summary, the 74HC7046AD,118 is a versatile and reliable component for any design requiring a PLL. Its integration of key PLL functions into a single chip makes it an efficient solution for complex frequency control tasks.