EN
  • EN
  • DE

74HC597PW,118

Part No 74HC597PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel to Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 102316-74HC597PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC597PW,118 CAD Model

Description

Product Overview: 74HC597PW,118

The 74HC597PW,118 is a high-quality integrated circuit from NXP Semiconductors, a leader in the semiconductor industry. This particular product is part of the 74HC series, which is renowned for its high-speed CMOS technology. The device is designed to be used in applications that require the capturing and serial-to-parallel conversion of data.

Key Features

  • 8-bit Shift Register: The 74HC597PW,118 features an 8-bit serial or parallel-input/serial-output shift register, which allows for versatile data input and output configurations.
  • Storage Register: It also comes with an 8-bit storage register that can capture data from the shift register or directly from the input pins.
  • Tri-State Outputs: The device includes tri-state outputs for the storage register, providing the option to disconnect the output from the bus during power-down or when multiple devices are connected to the same bus.
  • Wide Operating Voltage: This IC operates over a wide voltage range from 2 V to 6 V, making it suitable for various applications and logic level integrations.
  • High Noise Immunity: The 74HC597PW,118 is characterized by its high noise immunity, ensuring reliable performance in electrically noisy environments.
  • Low Power Consumption: It boasts low power consumption characteristics, which is critical for battery-operated and energy-efficient designs.

Applications

The 74HC597PW,118 is ideal for a range of applications, including:

  • Data acquisition systems
  • Instrumentation and control processes
  • Microprocessor interface systems
  • Serial-to-parallel data conversion
  • Portable electronics

Package Information

The device is packaged in a TSSOP16 (thin shrink small outline package), which is a surface-mounted package with 16 leads. The TSSOP16 package is known for its compact footprint and suitability for space-constrained applications.

Quality and Reliability

As with all NXP products, the 74HC597PW,118 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It is designed to meet the rigorous requirements of the industrial and consumer markets.

Whether you're developing sophisticated digital systems or looking for a reliable component for data handling, the 74HC597PW,118 from NXP is a versatile and dependable choice.

You May Also Be Interested in

ON Semiconductor
IC SHIFT REGISTR 8BIT 3ST 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2113
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
Nexperia USA Inc.
IC 8BIT SHIFT REGISTER 16SOIC
Lowest to $1.5640
ON Semiconductor
IC GATE AND 4CH
Lowest to $0.4414
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess