Product Overview: 74HC595N 8-bit Serial-in/Serial or Parallel-out Shift Register
The 74HC595N is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of an 8-bit shift register with serial-to-serial or serial-to-parallel output capabilities. This integrated circuit is a versatile component that is widely utilized in the expansion of input/output (I/O) ports, LED displays, and in the conversion of data formats in a variety of digital systems.
Key Features
- Shift Register: The device contains an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register.
- High-Speed Operation: 74HC595N is capable of high-speed operation, with a typical shift frequency of 100 MHz, making it suitable for high-speed data processing applications.
- Output Configuration: Outputs can be driven to either a high or low state, ensuring compatibility with a range of digital logic levels.
- Multiple Device Cascading: Multiple 74HC595N devices can be cascaded together for applications requiring extended serial-to-parallel data conversion or for driving a larger number of outputs.
Technical Specifications
- Supply Voltage: Operates with a supply voltage range from 2.0 to 6.0 V.
- Output Current: Capable of sourcing or sinking up to 35 mA at its outputs, allowing direct drive of LEDs or other display elements.
- Package: Housed in a 16-pin DIP (Dual In-line Package), making it easy to integrate into both prototyping and production environments.
- Temperature Range: The device is operational over a wide temperature range, making it suitable for industrial applications.
Applications
The 74HC595N is ideal for a broad range of applications, including:
- LED display systems
- Digital control circuits
- Data acquisition systems
- Signal processing
- Logic circuit expansion
With its robust design and flexibility, the NXP 74HC595N shift register is an essential component for designers looking to enhance the efficiency and functionality of their digital systems.