Product Overview: 74HC32PW.118
The 74HC32PW.118 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its quality and performance in the electronics industry. This particular integrated circuit is part of the 74HC series, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels, making it a versatile choice for interfacing with other logic families.
Key Features
- Logic Type: Quad 2-input OR gate, providing the essential OR logic function with four independent gates in a single package.
- Package: Comes in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, which is suitable for surface mounting and offers a space-saving footprint.
- Supply Voltage Range: Operates on a wide range of supply voltages from 2.0V to 6.0V, making it compatible with a variety of logic levels and power systems.
- High Noise Immunity: Features a balanced propagation delay and transition times, providing a high degree of noise immunity and stable operation.
- Low Power Consumption: Characterized by low power dissipation, it is an excellent choice for power-sensitive applications.
- High Speed: Offers a typical propagation delay of 8ns, ensuring rapid response times for high-speed logic operations.
- ESD Protection: Includes input and output protection against electrostatic discharge, enhancing the durability and longevity of the device.
Applications
The 74HC32PW.118 is suitable for a wide range of applications, including:
- Logic function implementation
- Signal processing
- Computer logic
- Control systems
- Communication systems
Quality and Reliability
NXP Semiconductors ensures that the 74HC32PW.118 meets stringent quality standards, providing reliable performance in critical applications. The device is compliant with the JEDEC standard no. 7A and is available in a lead-free package, making it an environmentally friendly option for modern electronic designs.