EN
  • EN
  • DE

74HC2G17GV,125

Part No 74HC2G17GV,125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 6TSOP / Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP USA Inc.
Series 74HC
Package Bulk
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number 74HC2G17
Other Names 2156-74HC2G17GV,125,NEXNEX74HC2G17GV,125
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260217-74HC2G17GV,125
Ultra Librarian 3D Model Ultra Librarian 74HC2G17GV,125 CAD Model

Description

Product Overview: 74HC2G17GV,125 - NXP Semiconductors

The 74HC2G17GV,125 is a high-performance, dual Schmitt-trigger buffer produced by NXP Semiconductors, a leader in the semiconductor industry. This integrated circuit (IC) is designed to provide noise immunity and a stable output for signals that may have slow transition rates or be subject to noise disturbances. It is a key component for a wide range of digital applications where signal conditioning is necessary.

Key Features

  • Logic Type: Dual Non-Inverting Schmitt Trigger
  • Supply Voltage Range: 2.0V to 6.0V, making it suitable for low-power and battery-operated devices.
  • Output Current: Capable of driving up to 5.5 mA at the output, sufficient for most logic-level loads.
  • Package: Comes in a very small and thin package - SOT457 (TSSOP6), which is ideal for space-constrained applications.
  • Temperature Range: Operational from -40°C to +125°C, ensuring reliability across a broad range of environmental conditions.
  • High Noise Immunity: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times.

Applications

The versatility of the 74HC2G17GV,125 allows it to be used in various applications where signal integrity is paramount. These include, but are not limited to:

  • Wave shaping and noise filtering for digital signals
  • Signal processing in communication systems
  • Input buffering for microcontrollers and digital logic circuits
  • Line receivers with high noise environments

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC2G17GV,125 is no exception, benefiting from NXP's rigorous testing and quality assurance processes. This IC is produced using silicon gate CMOS technology which ensures low power consumption and high noise immunity. With its robust design and NXP's reputation for reliability, this product is an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3048 $50.2920
400+ $0.2501 $100.0400
620+ $0.2423 $150.2260
855+ $0.2345 $200.4975
1,105+ $0.2266 $250.3930
1,480+ $0.2032 $300.7360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess