Product Overview: 74F251AD - NXP
The 74F251AD is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the technology industry known for its innovative and reliable products. This particular IC is a multiplexer from the 74F series, which is renowned for its fast speeds and low power consumption.
Key Features
- Logic Type: 8-Input Multiplexer
- Package: SOIC-16
- Operating Temperature: -40°C to +85°C
- Supply Voltage Range: 4.5V to 5.5V
- Switching Speed: High-speed, with a typical propagation delay of 4.5 ns
- Power Dissipation: Low, making it suitable for power-sensitive applications
Applications
The 74F251AD is versatile and can be used in a wide range of applications. It is particularly well-suited for use in:
- Data selection and routing
- Function generation
- Signal gating
- Control logic
- Communication systems
Quality and Reliability
NXP's commitment to quality ensures that the 74F251AD meets stringent industry standards for reliability and performance. Each IC undergoes rigorous testing and quality control processes to guarantee its functionality in demanding environments.
Environmental Compliance
The 74F251AD is compliant with various environmental regulations, including RoHS and REACH, reflecting NXP's dedication to sustainability and environmental responsibility.
Technical Support and Resources
Customers can access a wealth of technical resources, including datasheets, application notes, and design guides, to facilitate the integration of the 74F251AD into their projects. NXP also provides exceptional customer support to address any technical inquiries or issues.