EN
  • EN
  • DE

74AUP1Z125GW

Part No 74AUP1Z125GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power X-tal driver with enable and internal resistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131090-74AUP1Z125GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1Z125GW CAD Model

Description

Description of NXP 74AUP1Z125GW

The NXP 74AUP1Z125GW is a high-performance, low-power single buffer/line driver with a 3-state output, which belongs to the 74AUP family. This integrated circuit is designed to operate over a wide range of supply voltages, from 0.8V to 3.6V, making it particularly suitable for battery-operated applications and low-voltage logic interfacing.

The device features an extremely low static and dynamic power consumption, which is a hallmark of the 74AUP series. This is achieved through the use of NXP's advanced ultra-low-power (AUP) CMOS technology. The 74AUP1Z125GW is optimized for low-voltage applications that require a low-power consumption without sacrificing speed and performance.

With its single buffer/line driver and 3-state output, the 74AUP1Z125GW allows for the isolation of bus lines, ensuring that the output effectively becomes disconnected from the circuit, which is particularly useful in multiplexing applications or when the lines need to go into a high-impedance state to avoid loading the bus.

The input of the 74AUP1Z125GW is tolerant to voltages up to 3.6V, even when operated at lower supply voltages, which provides additional interfacing flexibility with higher voltage logic levels. Furthermore, the device exhibits a low propagation delay, ensuring fast response times suitable for high-speed signal processing.

This product is offered in a very small, leadless 6-pin package with a 0.8mm pitch (GW package), which is ideal for space-constrained applications. The compact package size and low power consumption make it a perfect choice for portable and miniaturized electronic devices.

The 74AUP1Z125GW is designed for a broad range of applications, including mobile phones, PDAs, computers, and other electronic devices where power efficiency and space savings are of paramount importance. NXP's commitment to quality and reliability ensures that this buffer/line driver is a robust and durable choice for designers looking to enhance their systems with efficient, high-performance signal buffering.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
ON Semiconductor
Lowest to $7.9822
STMicroelectronics
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Lowest to $12.6416
Infineon Technologies
Lowest to $9.7932

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess