EN
  • EN
  • DE

74ABT126D-T

Part No 74ABT126D-T
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Buffer/Line Driver 4-CH Non-Inverting 3-ST BiCMOS 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current -32 mA
Lead Free Yes
Low Level Output Current 64 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Number of Bits 4
Number of Input Lines 4
Number of Output Lines 4
Number of Pins 14
Polarity Non-Inverting
Propagation Delay 4.3 ns
RoHS Compliant
Win Source Part Number 980716-74ABT126D-T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ABT126D-T CAD Model

Description

Product Overview: 74ABT126D-T from NXP

The 74ABT126D-T is a high-performance, quad buffer/line driver with 3-state outputs, designed and manufactured by NXP Semiconductors, a leader in the industry. This integrated circuit is a part of the 74ABT range, known for its advanced BiCMOS technology, which offers a perfect balance between speed and power consumption, making it an ideal choice for interfacing with bus lines in a wide array of applications.

The 74ABT126D-T features four independent buffer/line drivers with 3-state outputs, each capable of driving heavy loads with ease. The 3-state control gate is a significant feature, allowing the output to be put in a high-impedance state, effectively disconnecting the output from the circuit, which is particularly useful in multiplexing applications or when multiple outputs must share a common bus line.

Encased in a SOIC-14 (Small Outline Integrated Circuit) package, the 74ABT126D-T is designed for surface-mount technology, providing a compact footprint ideal for space-constrained applications. The device operates over a broad voltage range of 4.5V to 5.5V, which allows for compatibility with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing designs without the need for additional level-shifting components.

With its fast switching speeds and the ability to handle significant current, the 74ABT126D-T is well-suited for driving bus lines with high capacitance or multiple loads. Its low power dissipation is a result of the reduced supply current, which makes it an energy-efficient choice for modern electronic systems. The device also features inputs and outputs that are overvoltage tolerant, providing additional robustness and reliability in harsh electrical environments.

The 74ABT126D-T is commonly used in a variety of applications, including personal computers, servers, networking equipment, and industrial control systems. Its high noise immunity and the ability to drive heavily loaded bus lines without compromising signal integrity make it a versatile component for designers looking to enhance the performance of their digital systems.

Overall, the NXP 74ABT126D-T is a testament to NXP's commitment to providing high-quality, reliable semiconductor products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess