EN
  • EN
  • DE

BZB784-C15,115

Part No BZB784-C15,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 15V SOT323 / Zener Diode Array 1 Pair Common Anode 15 V 180 mW ±5% SOT-323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 180 mW
Impedance (Max) (Zzt) 30 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 10.5 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BZB784-C15
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZB784-C15 T/R-ND,NEXNEXBZB784-C15,115,BZB784-C15 T/R,934056315115,2156-BZB784-C15,115-NEX
Standard Package 3,000
Win Source Part Number 1325503-BZB784-C15,115
Ultra Librarian 3D Model Ultra Librarian BZB784-C15,115 CAD Model

Description

The Nexperia USA Inc. BZB784-C15,115 is a zener diode array in a surface mount SOT-323 package.

  • Voltage Forward: 900 mV @ 10 mA
  • Voltage Zener: 15 V
  • Power Max: 180 mW
  • Current Reverse Leakage: 50 nA @ 10.5 V
  • Configuration: 1 pair common anode
  • Tolerance: ±5%
  • Impedance: 30 Ohms
  • Packaging: Reel-tray
  • Standard Package: 3,000
  • Ideal For: Discrete semiconductor products like diodes and zener arrays

You May Also Be Interested in

Panasonic
DIODE ZENER ARRAY 3.6V SMINI4 / Diode Zener Dual Parallel 3.6V 5% 200mW 4-Pin SMini4-F3-B T/R
Lowest to $0.1168
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
Nexperia USA Inc.
DIODE ZENER ARRAY 27V SOT23 / Diode Zener Dual Common Anode 27V 5% 300mW Automotive 3-Pin TO-236AB T/R
Need more? Email Us
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.0681
Vishay
Small Signal Zener Diodes, Dual
Lowest to $0.0889
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.0982
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess