EN
  • EN
  • DE

BZB84-B2V4-QR

Part No BZB84-B2V4-QR
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description BZB84-B2V4-Q/SOT23/TO-236AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±2%
Power - Max 300 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Operating Temperature 150°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Ultra Librarian 3D Model Ultra Librarian BZB84-B2V4-QR CAD Model

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT23-3
Lowest to $0.0613
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Rohm Semiconductor
Lowest to $0.1987
Vishay
Lowest to $0.0965
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess