EN
  • EN
  • DE

BZB84-B15,215

Part No BZB84-B15,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±2%
Power - Max 300mW
Impedance (Maximum) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 50nA @ 10.5V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package TO-236AB (SOT23)
Win Source Part Number 770756-BZB84-B15,215
Popularity Medium
Supply and Demand Status Limited
Family Name BZB84-B15
Introduction Date May 07, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BZB84-B15,215 CAD Model

Description

The Nexperia USA Inc. BZB84-B15 is a 1 pair common anode zener diode.

  • Voltage Rating: 15V
  • Power Rating: 300mW
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting: Surface Mount
  • Forward Voltage: 900mV @ 10mA
  • Impedance: 30 Ohm
  • RoHS Compliant: Yes
  • Halogen-Free: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0489 $50.1225
2,495+ $0.0401 $100.0495
3,870+ $0.0388 $150.1560
5,320+ $0.0376 $200.0320
6,890+ $0.0363 $250.1070
9,205+ $0.0326 $300.0830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,030 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess