EN
  • EN
  • DE

BZB784-C3V6,115

Part No BZB784-C3V6,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.6V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 3.6V
Tolerance ±5%
Maximum Power Dissipation 180mW
Impedance (Max) (Zzt) 90 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1025701-BZB784-C3V6,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZB784-C3V6,115 CAD Model

Description

The Nexperia USA Inc. BZB784-C3V6,115 is a 1 pair common anode SMD (SMT) configuration diode that is designed for use in discrete semiconductor products.

  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 5μA @ 1V
  • Voltage-Zener: 3.6V
  • Impedance: 90 Ohm
  • Maximum Power Dissipation: 180mW
  • Tolerance: ±5%

You May Also Be Interested in

Vishay
Lowest to $0.0965
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess