EN
  • EN
  • DE

74HCT595D

Part No 74HCT595D
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description SERIAL IN PARALLEL OUT, HCT SERI / Shift Shift Register 1 Element 8 Bit 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74HCT
Package Bulk
Product Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HCT595
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 549585-74HCT595D
Ultra Librarian 3D Model Ultra Librarian 74HCT595D CAD Model

Description

The 549585-74HCT595D is a shift register integrated circuit (IC) from Nexperia USA Inc.

  • Series: 74HCT
  • Function: Logic shift registers
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting Type: Surface mountable
  • Package: 16-SOIC
  • Temperature Range: -40°C to 125°C
  • ECCN: EAR99
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
615+ $0.1636 $100.6140
950+ $0.1581 $150.1950
1,365+ $0.1470 $200.6550
1,770+ $0.1415 $250.4550
2,210+ $0.1360 $300.5600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227,500 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess