EN
  • EN
  • DE

74HCT164D,653

Part No 74HCT164D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REG 8BIT SI-PO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1008636-74HCT164D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT164D,653 CAD Model

Description

The 74HCT164D,653 from Nexperia USA Inc. is a shift register logic type with a push-pull output type.

  • Logic Type: Shift Register
  • Output Type: Push-Pull
  • Elements: 1
  • Bits Per Element: 8
  • Mounting: SMD (SMT)
  • Temperature Range: -40°C to 125°C
  • Supply Voltage: 4.5V to 5.5V
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Package Type: 14-SO

You May Also Be Interested in

Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2159 $50.7365
565+ $0.1772 $100.1180
875+ $0.1716 $150.1500
1,205+ $0.1661 $200.1505
1,560+ $0.1606 $250.5360
2,085+ $0.1439 $300.0315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess