EN
  • EN
  • DE

74HC1G66GV,125

Part No 74HC1G66GV,125
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 80 Ohm
Single Supply Voltage (V+) 2 V to 10 V
Max Switch Time (Ton,Toff) 20ns, 20ns
-3db Bandwidth 200MHz
Max Leakage Current (IS off) 1μA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 5-TSOP
Win Source Part Number 1008293-74HC1G66GV,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC1G66GV,125 CAD Model

Description

The 74HC1G66GV,125 is an integrated circuit manufactured by Nexperia USA Inc.

  • Switch Type: SPST-NO
  • Maximum On Resistance: 80 Ohm
  • Supply Voltage Range: 2V to 10V
  • Operating Temperature: -40°C to 125°C
  • Switch Time: 20ns
  • Leakage Current: 1μA
  • Supply and Demand Status: Sufficient
  • Package: 5-TSOP

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2451 $50.2455
500+ $0.2011 $100.5500
775+ $0.1948 $150.9700
1,065+ $0.1886 $200.8590
1,375+ $0.1823 $250.6625
1,840+ $0.1634 $300.6560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,410 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess