EN
  • EN
  • DE

74HC166D,653

Part No 74HC166D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC166
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371349-74HC166D,653
Ultra Librarian 3D Model Ultra Librarian 74HC166D,653 CAD Model

Description

The 74HC166D,653 is a shift register IC from Nexperia USA Inc.

  • Series: 74HC
  • Package / Case: 16-SOIC
  • Operating Temperature: -40°C ~ 125°C
  • Voltage - Supply: 2V ~ 6V
  • Function: Parallel or Serial to Serial
  • Output Type: Push-Pull
  • Logic Type: Shift Register
  • Number of Elements: 1
  • Number of Bits per Element: 8
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4427 $50.9105
280+ $0.3632 $101.6960
430+ $0.3519 $151.3170
590+ $0.3405 $200.8950
760+ $0.3292 $250.1920
1,020+ $0.2951 $301.0020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess