EN
  • EN
  • DE

LMX2331USLEX

Part No LMX2331USLEX
Manufacturer National Semiconductor (TI)
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0324+
Reference case QFN
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 724606-LMX2331USLEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2331USLEX CAD Model

Description

The LMX2331USLEX is a high-performance frequency synthesizer from National Semiconductor (now Texas Instruments). It's designed for use in a variety of wireless communication systems, providing a stable and accurate local oscillator signal. The LMX2331USLEX is a phase-locked loop (PLL) frequency synthesizer that can generate frequencies from 3 GHz. It integrates a high-resolution fractional-N divider, allowing for fine-tuning of the output frequency.

Applications

  • Wireless Communication Systems: Used in cellular base stations, wireless LANs, and other wireless communication equipment.
  • Satellite Communication: Used in satellite communication systems for frequency generation.
  • Test and Measurement Equipment: Used in signal generators, spectrum analyzers, and other test equipment.
  • Microwave Radios: Provides the local oscillator for microwave radios.
  • Frequency Standards: Applications where a stable and precise frequency source is needed.

Features

  • High Frequency Operation: Supports output frequencies up to 3 GHz.
  • Fractional-N Synthesizer: Enables fine-tuning of the output frequency with high resolution.
  • Low Phase Noise: Provides a clean and stable output signal with minimal phase noise.
  • Integrated VCO: Incorporates a voltage-controlled oscillator (VCO) for frequency generation.
  • Serial Interface: Allows for programming and control via a serial interface.

Benefits

  • Improved System Performance: The stable and accurate output signal enhances the performance of wireless communication systems.
  • Flexible Frequency Generation: The fractional-N synthesizer allows for precise frequency control.
  • Reduced Component Count: The integrated VCO reduces the need for external components.
  • Simplified Design: The serial interface simplifies programming and control.
  • High Reliability: Designed for reliable operation in demanding applications.

Additional Details

The LMX2331USLEX requires careful PCB layout and grounding to minimize noise and ensure optimal performance. The datasheet provides detailed information on pin assignments, electrical characteristics, and application examples. External loop filter components are required to stabilize the PLL and optimize phase noise performance. The synthesizer is typically programmed and controlled via a serial interface, such as SPI or I2C. Considerations for power supply filtering and decoupling are critical for achieving low phase noise. The device is typically housed in a small surface-mount package to minimize board space. The LMX2331USLEX is suitable for use in a wide range of applications where a high-performance frequency synthesizer is required.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess