EN
  • EN
  • DE

WSN802GPA

Part No WSN802GPA
Manufacturer Murata Electronics North America
Catalog RF Receivers
Description RX TXRX MODULE WIFI CHIP TH / WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Through Hole
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Murata Electronics
Package Tray
Product Status Obsolete
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation BPSK, CCK, DSSS, QPSK
Frequency 2.4GHz
Data Rate 11Mbps
Power - Output 10dBm
Sensitivity -92dBm
Serial Interfaces SPI, UART
Antenna Type Integrated, Chip
Voltage - Supply 3V ~ 3.6V
Current - Receiving 150mA (Max)
Current - Transmitting 200mA (Max)
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number WSN802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 RFM
HTSUS 8525.60.1050
Other Names 583-1181
Standard Package 20
Win Source Part Number 1227449-WSN802GPA
Ultra Librarian 3D Model Ultra Librarian WSN802GPA CAD Model

Description

The WSN802GPA is an RF Transceiver Module that operates at a frequency of 2.4GHz and has a data rate of 11Mbps manufactured by Murata Electronics.

  • Frequency: 2.4GHz
  • Data Rate: 11Mbps
  • Protocol: 802.11b/g
  • Antenna Type: Integrated, Chip
  • Power Output: 10dBm
  • Sensitivity: -92dBm
  • Modulation: BPSK, CCK, DSSS, QPSK
  • Serial Interfaces: SPI and UART
  • Voltage Range: 3V ~ 3.6V
  • Maximum Current Transmission: 200mA
  • Package: Module
  • Operating Temperature: -40°C ~ 85°C
  • Product Status: Obsolete
  • ECCN: 5A002A1 RFM
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8525.60.1050
  • Other Names: 583-1181
  • Base Product Number: WSN802

You May Also Be Interested in

Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
U-blox
GNSS LCC RX MOD, ROM, CRYSTAL
Lowest to $25.6432
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess