EN
  • EN
  • DE

PRF21BA471QB4RA

Part No PRF21BA471QB4RA
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Murata Electronics North America
Win Source Part Number 351720-PRF21BA471QB4RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRF21BA471QB4RA CAD Model

Description

The PRF21BA471QB4RA is a ceramic capacitor manufactured by Murata Electronics North America, designed for a broad spectrum of general-purpose applications. These capacitors are crucial components in electronic circuits, where they serve as decoupling, bypassing, filtering, and timing elements. Their reliability and stable performance make them a staple in various devices.

Applications:

  • Portable Electronics: Widely used in smartphones, tablets, and portable media players for power supply filtering and signal conditioning.
  • Industrial Control Systems: Integrated into industrial automation equipment, motor drives, and control panels to ensure reliable operation under demanding conditions.
  • Automotive Electronics: Found in automotive control units (ECUs), infotainment systems, and safety systems for stable performance in diverse operating environments.
  • Telecommunications: Utilized in communication devices, networking equipment, and base stations for filtering and impedance matching.
  • Power Management: Essential components in power supplies and voltage regulators to reduce noise and ensure stable voltage levels.

Features:

  • Excellent Capacitance Stability: Provides stable capacitance characteristics over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation, contributing to improved circuit efficiency.
  • Compact Size: Enables high-density mounting on printed circuit boards (PCBs).
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term dependable performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental compliance.

Benefits:

  • Enhanced Circuit Performance: Delivers stable and reliable performance, improving overall circuit functionality.
  • Effective Noise Reduction: Filters out unwanted noise and ripple in power supply applications.
  • Increased Efficiency: Minimizes power loss, leading to higher energy efficiency in electronic devices.
  • Optimized Space Usage: Compact size allows for denser circuit layouts, reducing the overall size of electronic products.
  • Long-Term Reliability: Ensures consistent performance and extends the lifespan of electronic devices.

Additional Details:

For precise technical specifications such as capacitance value, voltage rating, temperature coefficient, and tolerance, it is essential to consult the manufacturer's datasheet for the PRF21BA471QB4RA. This datasheet provides comprehensive details needed for accurate circuit design and application. The PRF series capacitors from Murata are known for their consistent performance and are a reliable choice for general-purpose electronic applications.

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR PTC 1KOHM 110DEG 0805
Lowest to $0.3172
EPCOS (TDK)
PTC THERMISTOR C 1184-B 120-A153
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1970-A 100-A 62
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR T 1650 A120 A62
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
Infineon Technologies
Silicon Spreading Resistance Temperature Sensor in Miniature Leaded Plastic Package | THERMISTOR PTC 2.03K OHM 3% TO92
Need more? Email Us
Murata Electronics North America
Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad T/R / THERMISTOR PTC 470 OHM 75C SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess