EN
  • EN
  • DE

CDSCB10M9GA114T-R0

Part No CDSCB10M9GA114T-R0
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 718074-CDSCB10M9GA114T-R0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDSCB10M9GA114T-R0 CAD Model

Description

The Murata CDSCB10M9GA114T-R0 is a ceramic resonator. Ceramic resonators are passive electronic components used as a frequency control element, similar to quartz crystals but typically offering a more cost-effective solution for applications where high precision is not critical.

Applications

  • Microcontroller Clocks: Commonly used as a clock source for microcontrollers in various embedded systems.
  • Remote Controls: Found in remote control devices to generate the carrier frequency for transmitting signals.
  • Consumer Electronics: Used in a wide range of consumer electronic products, such as televisions, radios, and audio equipment.
  • Industrial Control: Employed in industrial control systems for timing and frequency control.
  • Automotive Electronics: Utilized in automotive electronic systems, such as engine control units (ECUs).

Features

  • Stable Frequency: Provides a relatively stable frequency output over a wide range of operating conditions.
  • Compact Size: Available in a compact size for space-constrained applications.
  • Cost-Effective: Offers a cost-effective alternative to quartz crystals.
  • Easy to Use: Simple to integrate into electronic circuits.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Frequency Control: Provides a stable and reliable frequency source for electronic circuits.
  • Space-Saving Design: Allows for compact designs, minimizing the overall size of electronic devices.
  • Reduced Cost: Offers a cost-effective solution for frequency control applications.
  • Simplified Integration: Simplifies the design and manufacturing process.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The CDSCB10M9GA114T-R0 operates at a specific frequency, typically in the megahertz (MHz) range. The resonator's frequency stability and accuracy are influenced by factors such as temperature, voltage, and load capacitance. It is typically packaged in a leaded or surface-mount package. Consult the product datasheet for detailed technical specifications, pin assignments, and application guidelines. The '10M9' likely indicates the nominal frequency is 10.9 MHz but this must be verified by the datasheet.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess