EN
  • EN
  • DE

CDBC450CLX45

Part No CDBC450CLX45
Manufacturer Murata Electronics North America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051666-CDBC450CLX45
Categories OEM Parts(C-E)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDBC450CLX45 CAD Model

Description

The Murata CDBC450CLX45 is a multilayer ceramic capacitor (MLCC) designed for various electronic applications. These capacitors are known for their compact size, high capacitance values, and excellent performance characteristics, making them suitable for demanding environments.

Applications

  • Bypass Capacitors: Used to filter out noise and stabilize voltage in electronic circuits.
  • Decoupling Capacitors: Employed to suppress transient voltage spikes and ensure stable power delivery to integrated circuits.
  • Filtering: Integral in filtering unwanted frequencies in signal processing circuits.
  • Timing Circuits: Utilized in timing circuits where precise and stable capacitance is required.
  • Consumer Electronics: Found in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Used in industrial control systems, power supplies, and automation equipment.

Features

  • Multilayer Ceramic Construction: Provides high capacitance values in a small form factor.
  • High Capacitance: Offers significant energy storage capacity for efficient circuit operation.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and improves circuit efficiency.
  • Stable Performance: Maintains stable capacitance and impedance characteristics over a wide range of temperatures and frequencies.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits

  • Improved Circuit Stability: Provides stable voltage and current levels, reducing the risk of circuit malfunction.
  • Noise Reduction: Filters out unwanted noise, improving signal integrity and overall circuit performance.
  • Compact Size: Enables miniaturization of electronic devices, allowing for smaller and more portable designs.
  • High Reliability: Ensures long-term reliability and performance in demanding environments.
  • Cost-Effective: Offers a cost-effective solution for various capacitor applications.
  • Easy Assembly: Facilitates easy and efficient assembly using standard SMT equipment.

Additional Details

The CDBC450CLX45 capacitor is typically constructed using a ceramic dielectric material, such as X5R or X7R, which provides stable performance over a wide temperature range. It features a surface mount design, allowing for automated assembly using standard SMT equipment. The capacitor is available in various case sizes and voltage ratings to suit different application requirements. These capacitors are commonly used in power supplies, audio circuits, and other electronic applications where stable and reliable performance is critical.

The specific capacitance value, voltage rating, and tolerance for the CDBC450CLX45 can vary depending on the exact specifications. Engineers should consult the manufacturer's datasheet to ensure the capacitor meets the requirements of their application. Additionally, factors such as operating temperature, voltage derating, and ripple current should be considered to ensure proper capacitor selection and long-term reliability.

Murata is a well-known and respected manufacturer of electronic components, known for their high-quality products and innovative designs. The CDBC450CLX45 capacitor is a testament to Murata's commitment to excellence, providing engineers with a reliable and cost-effective solution for their capacitor needs.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess