EN
  • EN
  • DE

MP86936GRJT-Z

Part No MP86936GRJT-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 60A 23TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Monolithic Power Systems Inc.
Series Intelli-Phase™
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications Buck Converters
Interface Analog, PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 60A
Current - Peak Output 95A
Voltage - Supply 3V ~ 3.6V
Voltage - Load 3V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Current Limiting, ESD, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 23-PowerVFQFN
Supplier Device Package 23-TQFN (3x6)
Base Product Number MP86936
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1143161-MP86936GRJT-Z
Ultra Librarian 3D Model Ultra Librarian MP86936GRJT-Z CAD Model

Description

The 1143161-MP86936GRJT-Z is a full half-bridge driver integrated circuit (IC) from the Intelli-Phase™ series.

  • Application: Power management, specifically for buck converters
  • Features: Bootstrap circuit and diode emulation
  • Voltage Supply Range: 3V to 3.6V
  • Current Output: 60A per channel
  • Fault Protection: Current limiting, ESD, over temperature, and undervoltage lockout (UVLO)
  • Output Configuration: Half bridge
  • Load Voltage Range: 3V to 16V
  • Package Type: 23-PowerVFQFN
  • Manufacturer: Monolithic Power Systems Inc.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2372 $58.2696
44+ $2.6562 $116.8728
68+ $2.5731 $174.9708
93+ $2.4902 $231.5886
120+ $2.4072 $288.8640
161+ $2.1582 $347.4702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess