EN
  • EN
  • DE

PMA2-123LN5+

Part No PMA2-123LN5+
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Description IC AMP LTE 500MHZ-12GHZ MC1631-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 500MHz ~ 12GHz
P1dB 12.3dBm
Gain 7.6dB
Noise Figure 2.4dB
RF Type LTE, Radar, SATCOM, UMTS, WiFi, WiMAX, WLAN
Voltage - Supply 5V
Current - Supply 30mA
Test Frequency 500MHz
Mounting Type Surface Mount
Package / Case 8-TFDFN Exposed Pad
Supplier Device Package MC1631-1
Base Product Number PMA2
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847008-PMA2-123LN5+
Ultra Librarian 3D Model Ultra Librarian PMA2-123LN5+ CAD Model

Description

The PMA2-123LN5+ is an RF amplifier from Mini-Circuits.

  • Category: RF and Wireless
  • Package: Tape and Reel, 1,000 pieces
  • Test Frequency: 500MHz
  • Frequency Range: 500MHz to 12GHz
  • Gain: 7.6dB
  • Noise Figure: 2.4dB
  • Current Supply: 30mA
  • P1dB: 12.3dBm
  • Supported RF Types: LTE, Radar, SATCOM, UMTS, WiFi, and WiMAX
  • Voltage Supply: 5V
  • Mounting: Surface Mount
  • Package/Case: 8-TFDFN exposed pad

You May Also Be Interested in

NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2912 $63.8736
6+ $17.4697 $104.8182
9+ $16.9238 $152.3142
13+ $16.3779 $212.9127
16+ $15.8320 $253.3120
22+ $14.1942 $312.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess