EN
  • EN
  • DE

EP2W1+

Part No EP2W1+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 500MZ-9.5GHZ 32VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 3.4dB
Frequency 500 MHz ~ 9.5 GHz
Specifications Isolation (Min) 16.8dB, 1.7 VSWR (Typ), 6° Imbalance (Max)
Size / Dimension 0.197" L x 0.197" W x 0.039" H (5.00mm x 5.00mm x 1.00mm)
Package / Case 32-VFQFN Exposed Pad
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 845905-EP2W1+
Ultra Librarian 3D Model Ultra Librarian EP2W1+ CAD Model

Description

The 845905-EP2W1+ is an RF power divider/splitter from Mini-Circuits.

  • Frequency Range: 500 MHz to 9.5 GHz
  • Isolation (Min): 16.8dB
  • VSWR (Typ): 1.7
  • Imbalance (Max):
  • Insertion Loss: 3.4dB
  • Package: 32-VFQFN exposed pad
  • Packaging: Tape and Reel
  • Standard Package: 1,000 pieces
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

MACOM Technology Solutions
2-WAY POWER DIVIDER,LEAD FREE VE
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY,TO-5
Need more? Email Us
MACOM Technology Solutions
HYBRID,BROAD-BAND,180DEG
Need more? Email Us
MACOM Technology Solutions
RF POWER DIVIDER 10MHZ-2GHZ 8SMD
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,8-WAY
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,2-WAY,
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3501 $62.7002
4+ $25.7232 $102.8928
7+ $24.9194 $174.4358
9+ $24.1155 $217.0395
11+ $23.3117 $256.4287
15+ $20.9001 $313.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess