EN
  • EN
  • DE

BP2U+

Part No BP2U+
Manufacturer Mini-Circuits
Catalog RF Power Dividers/Splitters
Description RF PWR DVDR 2.1GHZ-2.5GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Obsolete
Insertion Loss 0.5dB
Frequency 2.1 GHz ~ 2.5 GHz
Specifications Isolation (Min) 17.5dB, 1.1 VSWR, 2° Imbalance (Max)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 81442-BP2U+
Ultra Librarian 3D Model Ultra Librarian BP2U+ CAD Model

Description

Product Overview

The BP2U+ is a versatile electronic component designed for efficient power management across a variety of applications. Known for its robust performance and reliability, it serves as an essential component in modern electronics systems.

Key Features and Benefits

  • High Efficiency: Optimized for minimal power loss, ensuring enhanced performance.
  • Compact Design: Small form factor that fits seamlessly into various electronic assemblies.
  • Durable Construction: Built to withstand rigorous operating conditions, enhancing longevity.

Applications

  • Renewable Energy Systems
  • Embedded Systems
  • IoT Devices

The BP2U+ is engineered to simplify power management, making it suitable for both consumer electronics and industrial applications.

You May Also Be Interested in

MACOM Technology Solutions
POWER_DIVIDER,4-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2-WAY
Need more? Email Us
MACOM Technology Solutions
2 WAY POWER DIVIDER,TAPE AND REE
Need more? Email Us
MACOM Technology Solutions
RF POWER DIVIDER 10MHZ-2GHZ 8SMD
Need more? Email Us
MACOM Technology Solutions
POWER_DIVIDER,2-WAY,
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,8-WAY
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,2WAY,25DB INSERTIO
Need more? Email Us
MACOM Technology Solutions
POWER DIVIDER,4-WAY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0933 $50.9330
24+ $4.1792 $100.3008
38+ $4.0486 $153.8468
52+ $3.9180 $203.7360
67+ $3.7874 $253.7558
89+ $3.3956 $302.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess